Greenlee Textron, Inc. Stepped Cone Drill 00475

Description
SPLIT TIP TYPE STEEL MATERIAL 2.66 INCH OVERALL LENGTH 0.492 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP TYPE STEEL MATERIAL 2.66 INCH OVERALL LENGTH 0.492 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 00475 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
00475
Stepped Cone Drill 00475
SPLIT TIP TYPE STEEL MATERIAL 2.66 INCH OVERALL LENGTH 0.492 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP TYPE
  • STEEL MATERIAL
  • 2.66 INCH OVERALL LENGTH
  • 0.492 INCH MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • NUMBER OF FLUTES 2
  • MAXIMUM MATERIAL THICKNESS 0.157 INCH
  • MINIMUM CHUCK SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 00475
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter ? to 0.492 inch (? to 12.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216000 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.520 inch (64.0 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Auger Drill Bit - 66PT-B-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
View Details