Greenlee Textron, Inc. Stepped Cone Drill 34403C

Description
SPLIT TIP, KNOCKOUT TYPE COBALT HIGH SPEED STEEL MATERIAL STEAM OXIDE FINISH 3.31 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 7/32 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 12 SIZE(S) 1/16 INCH STEP INCREMENT MATERIAL THICKNESS 10 GAUGE CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES
Description
SPLIT TIP, KNOCKOUT TYPE COBALT HIGH SPEED STEEL MATERIAL STEAM OXIDE FINISH 3.31 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 7/32 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 12 SIZE(S) 1/16 INCH STEP INCREMENT MATERIAL THICKNESS 10 GAUGE CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 34403C - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
34403C
Stepped Cone Drill 34403C
SPLIT TIP, KNOCKOUT TYPE COBALT HIGH SPEED STEEL MATERIAL STEAM OXIDE FINISH 3.31 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 7/32 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 12 SIZE(S) 1/16 INCH STEP INCREMENT MATERIAL THICKNESS 10 GAUGE CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES
  • SPLIT TIP, KNOCKOUT TYPE
  • COBALT HIGH SPEED STEEL MATERIAL
  • STEAM OXIDE FINISH
  • 3.31 INCH OVERALL LENGTH
  • 3/16 INCH MIN. DRILL SIZE
  • 7/32 INCH MAX. DRILL SIZE
  • HEX SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 12 SIZE(S)
  • 1/16 INCH STEP INCREMENT
  • MATERIAL THICKNESS 10 GAUGE
  • CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 34403C
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter 0.188 to 0.219 inch (4.8 to 5.6 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Combination Drill and Tap - DTAP5/16-18 - Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Combination Drill / Tap
Shank Hex
View Details