Greenlee Textron, Inc. Auger Drill Bit 12-04-54A

Description
SCREW POINT TYPE 3/4 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE RED INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
Datasheet
Description
SCREW POINT TYPE 3/4 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE RED INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 12-04-54A - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
12-04-54A
Auger Drill Bit 12-04-54A
SCREW POINT TYPE 3/4 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE RED INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
  • SCREW POINT TYPE
  • 3/4 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 54 INCH
  • SHAFT DIAMETER 1/4 INCH
  • COLOR CODE RED
  • INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL
  • APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 12-04-54A
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
SST+ 135° Jobbers, Wire Gauge for High Tensile Steel for Electricians -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Wood Spade Bit - 33A-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details