Greenlee Textron, Inc. Stepped Cone Drill 34401

Description
SPLIT TIP, MULTI-HOLE TYPE 3-3/8 INCH OVERALL LENGTH 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 13 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10 GAUGE NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Datasheet
Description
SPLIT TIP, MULTI-HOLE TYPE 3-3/8 INCH OVERALL LENGTH 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 13 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10 GAUGE NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 34401 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
34401
Stepped Cone Drill 34401
SPLIT TIP, MULTI-HOLE TYPE 3-3/8 INCH OVERALL LENGTH 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 13 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10 GAUGE NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
  • SPLIT TIP, MULTI-HOLE TYPE
  • 3-3/8 INCH OVERALL LENGTH
  • 1/8 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 13 SIZE(S)
  • KWIK STEPPER[R] BRAND
  • CHUCK SIZE 3/8 INCH
  • MATERIAL THICKNESS 10 GAUGE
  • NUMBER OF FLUTES 2
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Supplier's Site Datasheet
Drill Bit, Step, 1/8In (3.2Mm) To 1/2In (12.7Mm); Drill Bit Size Metric Greenlee Tools - 66F7938 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Step, 1/8In (3.2Mm) To 1/2In (12.7Mm); Drill Bit Size Metric Greenlee Tools
66F7938
Drill Bit, Step, 1/8In (3.2Mm) To 1/2In (12.7Mm); Drill Bit Size Metric Greenlee Tools 66F7938
DRILL BIT, STEP, 1/8IN (3.2MM) TO 1/2IN (12.7MM); Drill Bit Size Metric:12.7mm; Drill Bit Size Imperial:1/2"; Effective Length:-; Overall Length:-; Product Range:-; Cutting Length:9.5mm; Drill Bit Type:Step RoHS Compliant: NA

DRILL BIT, STEP, 1/8IN (3.2MM) TO 1/2IN (12.7MM); Drill Bit Size Metric:12.7mm; Drill Bit Size Imperial:1/2"; Effective Length:-; Overall Length:-; Product Range:-; Cutting Length:9.5mm; Drill Bit Type:Step RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 34401 66F7938
Product Name Stepped Cone Drill Drill Bit, Step, 1/8In (3.2Mm) To 1/2In (12.7Mm); Drill Bit Size Metric Greenlee Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Super Speed Tip (SST)+ 135° Stub, Fractional -  - Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Auger Drill Bit - 71PT-11/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.688 inch (17.5 mm)
Shank Hex
View Details