Greenlee Textron, Inc. Wood Spade Bit 33L-3/4

Description
SOLID TYPE 16 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
Datasheet
Description
SOLID TYPE 16 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 33L-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Wood Spade Bit
33L-3/4
Wood Spade Bit 33L-3/4
SOLID TYPE 16 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
  • SOLID TYPE
  • 16 INCH OVERALL LENGTH
  • 3/4 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • FORGED, HEAT TREATED PROCESS
  • CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD
  • USED ON POWER DRILLS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 33L-3/4
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182021 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
SST+ 135° Jobbers, Letter for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Stepped Cone Drill - 00477 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.441 inch (? to 11.2 mm)
View Details