Greenlee Textron, Inc. Stepped Cone Drill 30008

Description
SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, SELF-STARTING TYPE STEAM OXIDE COATED FINISH 2-15/16 INCH OVERALL LENGTH 1/2 INCH MIN. DRILL SIZE 1-1/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE KWIK STEPPER[R] BRAND MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, SELF-STARTING TYPE STEAM OXIDE COATED FINISH 2-15/16 INCH OVERALL LENGTH 1/2 INCH MIN. DRILL SIZE 1-1/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE KWIK STEPPER[R] BRAND MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 30008 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
30008
Stepped Cone Drill 30008
SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, SELF-STARTING TYPE STEAM OXIDE COATED FINISH 2-15/16 INCH OVERALL LENGTH 1/2 INCH MIN. DRILL SIZE 1-1/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE KWIK STEPPER[R] BRAND MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, SELF-STARTING TYPE
  • STEAM OXIDE COATED FINISH
  • 2-15/16 INCH OVERALL LENGTH
  • 1/2 INCH MIN. DRILL SIZE
  • 1-1/8 INCH MAX. DRILL SIZE
  • STRAIGHT SHANK TYPE
  • KWIK STEPPER[R] BRAND
  • MATERIAL THICKNESS 10 GAUGE
  • MINIMUM CHUCK SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 30008
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter 0.500 to 1.125 inch (12.7 to 28.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Hole Saw Arbor - 02800 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 2.000 inch (14.3 to 50.8 mm)
View Details