Greenlee Textron, Inc. Stepped Cone Drill 30005

Description
SPLIT TIP, MULTI-HOLE TYPE 3-7/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 13/16 INCH MAX. DRILL SIZE 11 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10 GAUGE NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Datasheet
Description
SPLIT TIP, MULTI-HOLE TYPE 3-7/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 13/16 INCH MAX. DRILL SIZE 11 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10 GAUGE NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 30005 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
30005
Stepped Cone Drill 30005
SPLIT TIP, MULTI-HOLE TYPE 3-7/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 13/16 INCH MAX. DRILL SIZE 11 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10 GAUGE NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
  • SPLIT TIP, MULTI-HOLE TYPE
  • 3-7/16 INCH OVERALL LENGTH
  • 3/16 INCH MIN. DRILL SIZE
  • 13/16 INCH MAX. DRILL SIZE
  • 11 SIZE(S)
  • KWIK STEPPER[R] BRAND
  • CHUCK SIZE 3/8 INCH
  • MATERIAL THICKNESS 10 GAUGE
  • NUMBER OF FLUTES 2
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 30005
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.122 inch (3.1 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 34410 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.500 inch (? to 12.7 mm)
View Details