Klein Tools, Inc. Punching Tool 4BPSET5

Description
CHAMFERED TYPE BRASS MATERIAL 8 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 5/8 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet
Description
CHAMFERED TYPE BRASS MATERIAL 8 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 5/8 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punching Tool - 4BPSET5 - Klein Tools, Inc.
Chicago, IL, USA
Punching Tool
4BPSET5
Punching Tool 4BPSET5
CHAMFERED TYPE BRASS MATERIAL 8 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 5/8 INCH HANDLE TYPE KNURLED
  • CHAMFERED TYPE
  • BRASS MATERIAL
  • 8 INCH OVERALL LENGTH
  • BLANKING OPERATION
  • DIAMETER 5/8 INCH
  • HANDLE TYPE KNURLED
Supplier's Site
Punches - 4BPSET5-ND - DigiKey
Thief River Falls, MN, United States
Punches
4BPSET5-ND
Punches 4BPSET5-ND
Parallel Pin Punch, Set of 5 Assorted DIA X Assorted Length

Parallel Pin Punch, Set of 5 Assorted DIA X Assorted Length

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 4BPSET5 4BPSET5-ND
Product Name Punching Tool Punches
Type Punch Die Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1252 inch (3.18 mm)
Overall Length 3.94 inch (100 mm)
View Details
Taper Punches - C21 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Taper Punches
View Details
Punching Tool - 7BP29225 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 11.5 inch (292 mm)
View Details
2 suppliers
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details