Greenlee Textron, Inc. Knockout Punch 721E-37.0

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 1.457 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 1.457 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 721E-37.0 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
721E-37.0
Knockout Punch 721E-37.0
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 1.457 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 7211-E SERIES USED ON ITEM PART NO
  • 1.457 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY
  • SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 721E-37.0
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4609550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.6693 inch (17 mm)
Overall Length 5.12 inch (130 mm)
View Details
Pin Punch - 66324 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 5.5 inch (140 mm)
Overall Length 5.5 inch (140 mm)
View Details
2 suppliers
Rectangular Hole Punch - CP Series - OMEGA Engineering, Inc.
Specs
Shapes Reactangle
View Details
Round Knockout Punch Unit - 730BB-1-1/2 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details