Greenlee Textron, Inc. Knockout Punch 17690

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730EBB-60 USED ON ITEM PART NO 2.362 INCH HOLE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730EBB-60 USED ON ITEM PART NO 2.362 INCH HOLE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 17690 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
17690
Knockout Punch 17690
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730EBB-60 USED ON ITEM PART NO 2.362 INCH HOLE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM
  • 730EBB-60 USED ON ITEM PART NO
  • 2.362 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 17690
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3150 inch (8 mm)
Overall Length 3.94 inch (100 mm)
View Details
108 - Parallel pin punches - 70070009 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1181 inch (3 mm)
View Details
Knockout Punch Kit - 7308 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
Drift Punch - P-28A - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2812 inch (7.14 mm)
View Details