Proto® Industrial Tools DRIFT PUNCH J505/16S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/8 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.1 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/8 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J505/16S2 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J505/16S2
DRIFT PUNCH J505/16S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/8 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.1 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 1/8 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/8 INCH POINT SIZE
  • 1/8 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • WEIGHT 0.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J505/16S2
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 2494853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
Pin Punch - J48732 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 5.5 inch (140 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-25 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1562 inch (3.97 mm)
View Details