Greenlee Textron, Inc. Round Knockout Punch Unit 60056

Description
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.378 INCH X 2.047 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet
Description
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.378 INCH X 2.047 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 60056 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
60056
Round Knockout Punch Unit 60056
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.378 INCH X 2.047 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
  • PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS
  • 10 GAUGE MILD STEEL CAPACITY
  • 1.378 INCH X 2.047 INCH HOLE SIZE
  • RECTANGULAR PUNCH TYPE
  • MINIMUM PILOT HOLE DIAMETER 1.188 INCH
  • OPERATION TYPE HAND/HYDRAULIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 60056
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7724396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Overall Length 6.89 inch (175 mm)
View Details
Pin Punch - 4PPL03 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.16 inch (54.77 mm)
Overall Length 6.09 inch (155 mm)
View Details
2 suppliers
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Round Knockout Punch Unit - 745M-32.5 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
2 suppliers