Greenlee Textron, Inc. Boring Bit 149H2-1

Description
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 1/2 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
Datasheet
Description
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 1/2 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boring Bit - 149H2-1 - Greenlee Textron, Inc.
Rockford, IL, USA
Boring Bit
149H2-1
Boring Bit 149H2-1
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 1/2 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
  • SELF FEED TYPE
  • CARBON ALLOY MATERIAL
  • 5 INCH OVERALL LENGTH
  • 7/16 INCH HEX SHANK SIZE
  • BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION
  • HARDENED PROCESS
  • 1 INCH BORING DIAMETER
  • E-Z BORE[R] BRAND
  • CONDUIT SIZE 1/2 INCH
  • INCLUDES HEX WRENCH AND SPARE SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 149H2-1
Product Name Boring Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216044 - RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
Material Bi-Metal
# of Pieces 1
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Drill Bit Set - HSS-SET - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Diameter 0.125 to 0.250 inch (3.2 to 6.3 mm)
Size Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details