Greenlee Textron, Inc. Boring Bit 149H2-1/4

Description
SELF FEED, SCREW POINT TYPE CARBON ALLOY MATERIAL 2 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE 1 TO 2-9/16 INCH BORE BITS APPLICATION HARDENED PROCESS 1/4 INCH BORING DIAMETER E-Z BORE[R] BRAND
Datasheet
Description
SELF FEED, SCREW POINT TYPE CARBON ALLOY MATERIAL 2 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE 1 TO 2-9/16 INCH BORE BITS APPLICATION HARDENED PROCESS 1/4 INCH BORING DIAMETER E-Z BORE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boring Bit - 149H2-1/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Boring Bit
149H2-1/4
Boring Bit 149H2-1/4
SELF FEED, SCREW POINT TYPE CARBON ALLOY MATERIAL 2 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE 1 TO 2-9/16 INCH BORE BITS APPLICATION HARDENED PROCESS 1/4 INCH BORING DIAMETER E-Z BORE[R] BRAND
  • SELF FEED, SCREW POINT TYPE
  • CARBON ALLOY MATERIAL
  • 2 INCH OVERALL LENGTH
  • 7/16 INCH HEX SHANK SIZE
  • 1 TO 2-9/16 INCH BORE BITS APPLICATION
  • HARDENED PROCESS
  • 1/4 INCH BORING DIAMETER
  • E-Z BORE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 149H2-1/4
Product Name Boring Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00475 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.492 inch (? to 12.5 mm)
View Details