Greenlee Textron, Inc. Knockout Punch 12354

Description
ROUND TYPE STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12350 USED ON ITEM PART NO 1-7/8 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Datasheet
Description
ROUND TYPE STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12350 USED ON ITEM PART NO 1-7/8 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 12354 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
12354
Knockout Punch 12354
ROUND TYPE STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12350 USED ON ITEM PART NO 1-7/8 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
  • ROUND TYPE
  • STEEL MATERIAL
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 12350 USED ON ITEM PART NO
  • 1-7/8 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS
  • APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 12354
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 1239977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
108 - Parallel pin punches - 70070008 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3150 inch (8 mm)
View Details
Drift Punch - P-17 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2500 inch (6.35 mm)
View Details