Greenlee Textron, Inc. Knockout Punch 12312

Description
ROUND TYPE STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12313 USED ON ITEM PART NO 1-1/2 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Datasheet
Description
ROUND TYPE STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12313 USED ON ITEM PART NO 1-1/2 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 12312 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
12312
Knockout Punch 12312
ROUND TYPE STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12313 USED ON ITEM PART NO 1-1/2 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
  • ROUND TYPE
  • STEEL MATERIAL
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 12313 USED ON ITEM PART NO
  • 1-1/2 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS
  • APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 12312
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Number & Letter Punch Sets
View Details
Drift Punch - 66340 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 8 inch (203 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 721-1-1/4P - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details