Greenlee Textron, Inc. Knockout Punch 721-1-1/4P

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211BB-1 1/4 USED ON ITEM PART NO 1.701 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC ENCLOSURES PACKAGING TYPE CLAM SHELL
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211BB-1 1/4 USED ON ITEM PART NO 1.701 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC ENCLOSURES PACKAGING TYPE CLAM SHELL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 721-1-1/4P - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
721-1-1/4P
Knockout Punch 721-1-1/4P
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211BB-1 1/4 USED ON ITEM PART NO 1.701 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC ENCLOSURES PACKAGING TYPE CLAM SHELL
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 7211BB-1 1/4 USED ON ITEM PART NO
  • 1.701 INCH HOLE SIZE
  • 1-1/4 INCH CONDUIT/PIPE SIZE
  • SLUG-BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC ENCLOSURES
  • PACKAGING TYPE CLAM SHELL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 721-1-1/4P
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2441 inch (6.2 mm)
Overall Length 5.87 inch (149 mm)
View Details
108 - Parallel pin punches - 70070006 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3150 inch (8 mm)
View Details
Round Knockout Punch Unit - 745H-2-1/2 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
2 suppliers