Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUNCHES
GREENLEE TEXTRON, INC.
11789 -- PUNCHES & DIES
Greenlee Textron, Inc.
Punches & Dies
11789
Description
Punches & Dies ADAPTER-DIE 3/4-10X1.87 (1732)
Description
Punches & Dies ADAPTER-DIE 3/4-10X1.87 (1732)
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Punches & Dies
11789
Punches & Dies
11789
Punches & Dies ADAPTER-DIE 3/4-10X1.87 (1732)
Punches & Dies ADAPTER-DIE 3/4-10X1.87 (1732)
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Punches
Product Number
11789
Product Name
Punches & Dies
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Punches
1829790
Specs
Type
Punches
Shank Diameter
0.1575 inch (4 mm)
Overall Length
5.91 inch (150 mm)
View Details
Greenlee Textron, Inc.
Round Knockout Punch Unit
60034
Specs
Type
Ejector
Shapes
Reactangle
View Details
Carr Lane Manufacturing Co.
Soft-Face Punch
CL-3408-015-SFP
Specs
Type
Blank
Shapes
Round
Point Shape Features
Flat
View Details
Klein Tools, Inc.
Pin Punch
4PPL08
Specs
Type
Pin Punch
Length
2.75 inch (69.85 mm)
Overall Length
6.69 inch (170 mm)
View Details
2
suppliers