Klein Tools, Inc. Pin Punch 4PPL08

Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-11/16 INCH OVERALL LENGTH 2-3/4 INCH PIN LENGTH HEAT TREATED PROCESS 5/16 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
Request a Quote Datasheet
Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-11/16 INCH OVERALL LENGTH 2-3/4 INCH PIN LENGTH HEAT TREATED PROCESS 5/16 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 4PPL08 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
4PPL08
Pin Punch 4PPL08
PARALLEL TYPE TOOL STEEL MATERIAL 6-11/16 INCH OVERALL LENGTH 2-3/4 INCH PIN LENGTH HEAT TREATED PROCESS 5/16 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
  • PARALLEL TYPE
  • TOOL STEEL MATERIAL
  • 6-11/16 INCH OVERALL LENGTH
  • 2-3/4 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 5/16 INCH POINT DIAMETER
  • HANDLE TYPE KNURLED
  • 4PPL MODEL
Supplier's Site
Punches - 4PPL08-ND - DigiKey
Thief River Falls, MN, United States
Punches
4PPL08-ND
Punches 4PPL08-ND
"Parallel Pin Punch 0.31"" (7.9mm) DIA X 2.75"" (69.9mm) Length"

"Parallel Pin Punch 0.31"" (7.9mm) DIA X 2.75"" (69.9mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 4PPL08 4PPL08-ND
Product Name Pin Punch Punches
Type Pin Punch Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 8754780 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details
Soft-Face Punch - CL-3408-010-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details
Pin Punch - 4PPL03 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.16 inch (54.77 mm)
Overall Length 6.09 inch (155 mm)
View Details
2 suppliers