Greenlee Textron, Inc. Auger Drill Bit 09-03-54B

Description
COMBINATION WITH SCREW POINT TYPE 9/16 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE ORANGE
Datasheet
Description
COMBINATION WITH SCREW POINT TYPE 9/16 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE ORANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 09-03-54B - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
09-03-54B
Auger Drill Bit 09-03-54B
COMBINATION WITH SCREW POINT TYPE 9/16 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE ORANGE
  • COMBINATION WITH SCREW POINT TYPE
  • 9/16 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 54 INCH
  • SHAFT DIAMETER 3/16 INCH
  • COLOR CODE ORANGE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 09-03-54B
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Kit - 891 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.750 to 2.500 inch (19.0 to 63.5 mm)
View Details