Greenlee Textron, Inc. Auger Drill Bit 06-03-72A

Description
SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
Datasheet
Description
SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 06-03-72A - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
06-03-72A
Auger Drill Bit 06-03-72A
SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
  • SCREW POINT TYPE
  • 3/8 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 72 INCH
  • SHAFT DIAMETER 3/16 INCH
  • COLOR CODE BLACK
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 06-03-72A
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Masonry Bit - 84594 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Masonry
Diameter 0.375 inch (9.5 mm)
View Details