Greenlee Textron, Inc. Auger Drill Bit 06-03-54B

Description
COMBINATION WITH SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
Datasheet
Description
COMBINATION WITH SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 06-03-54B - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
06-03-54B
Auger Drill Bit 06-03-54B
COMBINATION WITH SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK
  • COMBINATION WITH SCREW POINT TYPE
  • 3/8 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 54 INCH
  • SHAFT DIAMETER 3/16 INCH
  • COLOR CODE BLACK
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 06-03-54B
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2172662 - RS Components, Ltd.
Specs
Diameter 5.984 inch (152.0 mm)
OAL 5.91 inch (150 mm)
Material Steel
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Combination Drill and Tap - DTAPM10C - Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Combination Drill / Tap
Shank Hex
View Details