Greenlee Textron, Inc. Knockout Punch 04599

Description
ROUND TYPE TOOL STEEL MATERIAL 12 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745M-16.2 USED ON ITEM PART NO 0.638 INCH HOLE SIZE SLUG SPLITTER[R] BRAND INCLUDES 29451, 29451 HYDRAULIC DRIVER, 30227 RATCHET DRIVER APPLICATION 10 GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE TOOL STEEL MATERIAL 12 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745M-16.2 USED ON ITEM PART NO 0.638 INCH HOLE SIZE SLUG SPLITTER[R] BRAND INCLUDES 29451, 29451 HYDRAULIC DRIVER, 30227 RATCHET DRIVER APPLICATION 10 GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 04599 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
04599
Knockout Punch 04599
ROUND TYPE TOOL STEEL MATERIAL 12 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745M-16.2 USED ON ITEM PART NO 0.638 INCH HOLE SIZE SLUG SPLITTER[R] BRAND INCLUDES 29451, 29451 HYDRAULIC DRIVER, 30227 RATCHET DRIVER APPLICATION 10 GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
  • ROUND TYPE
  • TOOL STEEL MATERIAL
  • 12 GAUGE STAINLESS STEEL CAPACITY
  • SC AND SLUG SPLITTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 745M-16.2 USED ON ITEM PART NO
  • 0.638 INCH HOLE SIZE
  • SLUG SPLITTER[R] BRAND
  • INCLUDES 29451, 29451 HYDRAULIC DRIVER, 30227 RATCHET DRIVER
  • APPLICATION 10 GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 04599
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Punches
Shank Diameter 1.42 inch (36 mm)
View Details
Pin Punch - 7WRP16 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Round Knockout Punch Unit - 7211EBB-20.4 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round, Two Point
Point Shape Features Pointed
View Details