Greenlee Textron, Inc. Round Knockout Punch Unit 7211EBB-20.4

Description
PUNCH, DIE, DRAW STUD CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.803 INCH HOLE SIZE ROUND, TWO POINT PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/RATCHET/MANUAL DRIVER
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.803 INCH HOLE SIZE ROUND, TWO POINT PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/RATCHET/MANUAL DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 7211EBB-20.4 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
7211EBB-20.4
Round Knockout Punch Unit 7211EBB-20.4
PUNCH, DIE, DRAW STUD CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.803 INCH HOLE SIZE ROUND, TWO POINT PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/RATCHET/MANUAL DRIVER
  • PUNCH, DIE, DRAW STUD CONTENTS
  • 14 GAUGE MILD STEEL CAPACITY
  • 0.803 INCH HOLE SIZE
  • ROUND, TWO POINT PUNCH TYPE
  • SLUG-BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • USED ON BATTERY-POWERED/HYDRAULIC/RATCHET/MANUAL DRIVER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7211EBB-20.4
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2300121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 4 inch (102 mm)
View Details
Drift Punch - 5BD30 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 7.88 inch (200 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 60041 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details