Greenlee Textron, Inc. Plier 0151-09-INS

Description
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9.5 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR SIDE CUT JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
Request a Quote Datasheet
Description
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9.5 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR SIDE CUT JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9.5 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR SIDE CUT JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
  • INSULATED HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9.5 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • ORANGE HANDLE COLOR
  • SIDE CUT JAW TYPE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 V
  • HANDLE TYPE MOLDED
Supplier's Site Datasheet
Pliers - 0151-09-INS-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Flat Nose 9.50"" (241.3mm)"

"Standard Pliers Flat Nose 9.50"" (241.3mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0151-09-INS 0151-09-INS-ND
Product Name Plier Pliers
Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.35 inch (136 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Plier - 386G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Needle Nose
Length 6 inch (152 mm)
Features Bent Nose
View Details
Plier - 0251-06M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 6.12 inch (156 mm)
Features Cutting Edge
View Details