Greenlee Textron, Inc. Stepped Cone Drill 03607

Description
SPLIT TIP TYPE STEEL MATERIAL STEAM OXIDE (BIT) FINISH 1/2 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD KIT CONTENTS 34401 1/2 INCH MULTI-HOLE STEP BIT, 34403 7/8 INCH MULTI-HOLE STEP BIT, 35936 PLASTIC CASE
Datasheet
Description
SPLIT TIP TYPE STEEL MATERIAL STEAM OXIDE (BIT) FINISH 1/2 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD KIT CONTENTS 34401 1/2 INCH MULTI-HOLE STEP BIT, 34403 7/8 INCH MULTI-HOLE STEP BIT, 35936 PLASTIC CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 03607 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
03607
Stepped Cone Drill 03607
SPLIT TIP TYPE STEEL MATERIAL STEAM OXIDE (BIT) FINISH 1/2 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD KIT CONTENTS 34401 1/2 INCH MULTI-HOLE STEP BIT, 34403 7/8 INCH MULTI-HOLE STEP BIT, 35936 PLASTIC CASE
  • SPLIT TIP TYPE
  • STEEL MATERIAL
  • STEAM OXIDE (BIT) FINISH
  • 1/2 INCH MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • KIT CONTENTS 34401 1/2 INCH MULTI-HOLE STEP BIT, 34403 7/8 INCH MULTI-HOLE STEP BIT, 35936 PLASTIC CASE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 03607
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 825-13/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
View Details