Greenlee Textron, Inc. Stepped Cone Drill 36020

Description
SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 3-3/4 INCH OVERALL LENGTH 9.7 MM MIN. DRILL SIZE 30.5 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 1/4 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 3-3/4 INCH OVERALL LENGTH 9.7 MM MIN. DRILL SIZE 30.5 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 1/4 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 36020 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
36020
Stepped Cone Drill 36020
SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 3-3/4 INCH OVERALL LENGTH 9.7 MM MIN. DRILL SIZE 30.5 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 1/4 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE
  • STEEL MATERIAL
  • STEAM OXIDE FINISH
  • 3-3/4 INCH OVERALL LENGTH
  • 9.7 MM MIN. DRILL SIZE
  • 30.5 MM MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • MAXIMUM MATERIAL THICKNESS 1/4 INCH
  • MINIMUM CHUCK SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 36020
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter 0.382 to 1.201 inch (9.7 to 30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details