Greenlee Textron, Inc. Screwdriver 0353-33C

Description
SQUARE RECESS, HEAVY DUTY TYPE CHROME PLATED (BLADE) FINISH 3 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS STUBBY STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet
Description
SQUARE RECESS, HEAVY DUTY TYPE CHROME PLATED (BLADE) FINISH 3 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS STUBBY STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0353-33C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0353-33C
Screwdriver 0353-33C
SQUARE RECESS, HEAVY DUTY TYPE CHROME PLATED (BLADE) FINISH 3 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS STUBBY STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • SQUARE RECESS, HEAVY DUTY TYPE
  • CHROME PLATED (BLADE) FINISH
  • 3 INCH OVERALL LENGTH
  • 1-1/2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • STUBBY STYLE
  • BLACK, GREEN HANDLE COLOR
  • #2 TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0353-33C
Product Name Screwdriver
Type Stubby Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-33C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Crosshead
Overall Length 8.31 inch (211 mm)
Shank Length 4 inch (102 mm)
View Details
2 suppliers