Greenlee Textron, Inc. Screwdriver 0153-32C

Description
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 3 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS STUBBY STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet
Description
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 3 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS STUBBY STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-32C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-32C
Screwdriver 0153-32C
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 3 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS STUBBY STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • PHILLIPS, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 3 INCH OVERALL LENGTH
  • 1-1/2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • STUBBY STYLE
  • BLACK, GREEN HANDLE COLOR
  • #2 TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0153-32C
Product Name Screwdriver
Type Stubby Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2164 - WAGO
Specs
Drive Type T10
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Torque Screwdrivers - 2517432 - RS Components, Ltd.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Drive Details 1/4 in
View Details
Screwdriver - 0453-12C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Slotted
Drive Size 0.1250 inch (3.17 mm)
Overall Length 8.62 inch (219 mm)
View Details
2 suppliers