Greenlee Textron, Inc. Screwdriver 0153-52C

Description
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-1/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS CRANK ACTION STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE HANDLE TYPE CUSHION GRIP
Request a Quote Datasheet
Description
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-1/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS CRANK ACTION STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE HANDLE TYPE CUSHION GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-52C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-52C
Screwdriver 0153-52C
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-1/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS CRANK ACTION STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE HANDLE TYPE CUSHION GRIP
  • CABINET, FLAT, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 10-1/8 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • CRANK ACTION STYLE
  • BLACK, GREEN HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • HANDLE TYPE CUSHION GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-52C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-52C-ND
Screw and Nut Drivers 0153-52C-ND
"1/4"" Slotted Screwdriver 10.10"" (257.0mm)"

"1/4"" Slotted Screwdriver 10.10"" (257.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-52C 0153-52C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 10.12 inch (257 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2121 - WAGO
Specs
Drive Type Crosshead; PH1
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0453-17C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Crosshead
Overall Length 8.62 inch (219 mm)
Shank Length 5 inch (127 mm)
View Details
2 suppliers
Specs
Type Standard Screwdriver
Drive Type Crosshead
View Details