Greenlee Textron, Inc. Plier 0351-06M

Description
VANADIUM STEEL MATERIAL CHROME FINISH 6-5/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 6 INCH
Request a Quote Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 6-5/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 6 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0351-06M - Greenlee Textron, Inc.
Rockford, IL, USA
VANADIUM STEEL MATERIAL CHROME FINISH 6-5/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 6 INCH
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 6-5/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED, HARDENED CUTTING EDGE PROCESS
  • SERRATED, LONG NOSE JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • GRIP LENGTH 6 INCH
Supplier's Site Datasheet
Pliers - 0351-06M-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 6.63"" (168.4mm)"

"Standard Pliers Long Nose Serrated 6.63"" (168.4mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0351-06M 0351-06M-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1627381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details
Plier - 0151-09M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 9.38 inch (238 mm)
Features Cutting Edge
View Details
2 suppliers