Greenlee Textron, Inc. Plier 0351-08M

Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
Request a Quote Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0351-08M - Greenlee Textron, Inc.
Rockford, IL, USA
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8-9/16 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED, HARDENED CUTTING EDGE PROCESS
  • SERRATED, LONG NOSE JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • GRIP LENGTH 8 INCH
Supplier's Site Datasheet
Pliers - 0351-08M-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 8.56"" (217.4mm)"

"Standard Pliers Long Nose Serrated 8.56"" (217.4mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0351-08M 0351-08M-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1780351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 0251-05M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 5.5 inch (140 mm)
Features Cutting Edge
View Details
Plier - HD213-9NETH - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers