Greenlee Textron, Inc. Plier 0351-07D

Description
VANADIUM STEEL MATERIAL CHROME FINISH 7-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS VINYL HANDLE MATERIAL SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 7 INCH
Request a Quote Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 7-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS VINYL HANDLE MATERIAL SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 7 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0351-07D - Greenlee Textron, Inc.
Rockford, IL, USA
VANADIUM STEEL MATERIAL CHROME FINISH 7-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS VINYL HANDLE MATERIAL SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 7 INCH
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 7-1/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED, HARDENED CUTTING EDGE PROCESS
  • VINYL HANDLE MATERIAL
  • SERRATED, LONG NOSE JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • GRIP LENGTH 7 INCH
Supplier's Site Datasheet
Pliers - 0351-07D-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 7.13"" (181.1mm)"

"Standard Pliers Long Nose Serrated 7.13"" (181.1mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0351-07D 0351-07D-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Combination; Diagonal; Needle Nose; Tongue and Groove
Length 8 to 10 inch (203 to 254 mm)
Features Electrically Insulated; Soft Handles
View Details
Plier - J203-8N - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 8.56 inch (217 mm)
Jaw Length 2.31 inch (58.74 mm)
View Details
2 suppliers