Greenlee Textron, Inc. Plier 0251-07M

Description
VANADIUM STEEL MATERIAL CHROME FINISH 7 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 7 INCH
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 7 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0251-07M - Greenlee Textron, Inc.
Rockford, IL, USA
VANADIUM STEEL MATERIAL CHROME FINISH 7 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 7 INCH
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 7 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • DIAGONAL JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • GRIP LENGTH 7 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0251-07M
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Automotive Spark Plug Boot Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Spark Plug Boot Pliers
Length 7 to 11 inch (178 to 279 mm)
Weight 1.6 to 10.4 oz (0.4448 to 2.89 N)
View Details
Plier - 0251-05M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 5.5 inch (140 mm)
Features Cutting Edge
View Details