Greenlee Textron, Inc. Screwdriver 0153-15C

Description
KEYSTONE, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 5/16 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
KEYSTONE, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 5/16 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-15C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-15C
Screwdriver 0153-15C
KEYSTONE, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-15/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 5/16 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • KEYSTONE, FLAT, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 10-15/16 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • MINIATURE STYLE
  • BLACK, GREEN HANDLE COLOR
  • 5/16 INCH TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-15C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-15C-ND
Screw and Nut Drivers 0153-15C-ND
"5/16"" Slotted Screwdriver 10.30"" (262.0mm)"

"5/16"" Slotted Screwdriver 10.30"" (262.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-15C 0153-15C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet; Slotted Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2169 - WAGO
Specs
Drive Type T30
View Details
2 suppliers
Screwdriver - 24239 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
Overall Length 12.56 inch (319 mm)
View Details