Greenlee Textron, Inc. Screwdriver Set 0153-01C

Description
CABINET, KEYSTONE, PHILLIPS TYPE 5 PIECE(S) GREEN, BLACK HANDLE COLOR 3/16 INCH X 6 INCH CABINET, 1/4 INCH X 4 INCH KEYSTONE, 1/4 INCH X 6 INCH CABINET, 5/16 INCH X 6 INCH KEYSTONE AND #2 X 4 INCH PHILLIPS SET CONTENT APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED (SHANK), DURABLE BLACK PHOSPHATE (TIP)
Datasheet
Description
CABINET, KEYSTONE, PHILLIPS TYPE 5 PIECE(S) GREEN, BLACK HANDLE COLOR 3/16 INCH X 6 INCH CABINET, 1/4 INCH X 4 INCH KEYSTONE, 1/4 INCH X 6 INCH CABINET, 5/16 INCH X 6 INCH KEYSTONE AND #2 X 4 INCH PHILLIPS SET CONTENT APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED (SHANK), DURABLE BLACK PHOSPHATE (TIP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 0153-01C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver Set
0153-01C
Screwdriver Set 0153-01C
CABINET, KEYSTONE, PHILLIPS TYPE 5 PIECE(S) GREEN, BLACK HANDLE COLOR 3/16 INCH X 6 INCH CABINET, 1/4 INCH X 4 INCH KEYSTONE, 1/4 INCH X 6 INCH CABINET, 5/16 INCH X 6 INCH KEYSTONE AND #2 X 4 INCH PHILLIPS SET CONTENT APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED (SHANK), DURABLE BLACK PHOSPHATE (TIP)
  • CABINET, KEYSTONE, PHILLIPS TYPE
  • 5 PIECE(S)
  • GREEN, BLACK HANDLE COLOR
  • 3/16 INCH X 6 INCH CABINET, 1/4 INCH X 4 INCH KEYSTONE, 1/4 INCH X 6 INCH CABINET, 5/16 INCH X 6 INCH KEYSTONE AND #2 X 4 INCH PHILLIPS SET CONTENT
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
  • BLADE FINISH CHROME PLATED (SHANK), DURABLE BLACK PHOSPHATE (TIP)
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0153-01C
Product Name Screwdriver Set
Drive Type Cabinet; Crosshead; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2120 - WAGO
Specs
Drive Type Crosshead; PH0
View Details
2 suppliers
Screwdriver - 0353-53C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Robertson
Overall Length 10.12 inch (257 mm)
Shank Length 6 inch (152 mm)
View Details
Screw Starter - Slotted - Aluminum - 127 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 5 inch (127 mm)
View Details