Greenlee Textron, Inc. Plier 0151-09SM

Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING, LOOPING APPLICATION FORGED PROCESS 12 AWG (WIRE STRIPPING) CAPACITY DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH INCLUDES STRIPPING HOLE
Datasheet
Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING, LOOPING APPLICATION FORGED PROCESS 12 AWG (WIRE STRIPPING) CAPACITY DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH INCLUDES STRIPPING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING, LOOPING APPLICATION FORGED PROCESS 12 AWG (WIRE STRIPPING) CAPACITY DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH INCLUDES STRIPPING HOLE
  • HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING, STRIPPING, LOOPING APPLICATION
  • FORGED PROCESS
  • 12 AWG (WIRE STRIPPING) CAPACITY
  • DIAMOND SERRATED JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • GRIP LENGTH 9 INCH
  • INCLUDES STRIPPING HOLE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0151-09SM
Product Name Plier
Length 9.38 inch (238 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Plier - 35-430 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details