Greenlee Textron, Inc. Plier 0151-09CM

Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, CRIMPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH
Datasheet
Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, CRIMPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, CRIMPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH
  • HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING, CRIMPING APPLICATION
  • FORGED PROCESS
  • DIAMOND SERRATED JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • GRIP LENGTH 9 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0151-09CM
Product Name Plier
Length 9.38 inch (238 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Length 1.38 inch (35 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details
Plier - 0451-16D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 16 inch (406 mm)
Jaw Capacity 4.25 inch (108 mm)
Features Bent Nose
View Details
2 suppliers