Greenlee Textron, Inc. Stepped Cone Drill 00479

Description
SPLIT TIP TYPE STEEL MATERIAL 2.36 INCH OVERALL LENGTH 5/32 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH BIT EXTENSION 901 CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP TYPE STEEL MATERIAL 2.36 INCH OVERALL LENGTH 5/32 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH BIT EXTENSION 901 CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 00479 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
00479
Stepped Cone Drill 00479
SPLIT TIP TYPE STEEL MATERIAL 2.36 INCH OVERALL LENGTH 5/32 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH BIT EXTENSION 901 CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP TYPE
  • STEEL MATERIAL
  • 2.36 INCH OVERALL LENGTH
  • 5/32 INCH MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • NUMBER OF FLUTES 2
  • MAXIMUM MATERIAL THICKNESS 0.157 INCH
  • MINIMUM CHUCK SIZE 1/4 INCH
  • BIT EXTENSION 901
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 00479
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter ? to 0.156 inch (? to 4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239929 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
HSS Power Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Combination Drill / Tap
View Details
Wood Spade Bit - 33A-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details