Greenlee Textron, Inc. Stepped Cone Drill 00472

Description
SPLIT TIP TYPE STEEL MATERIAL 3.55 INCH OVERALL LENGTH 5/32 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP TYPE STEEL MATERIAL 3.55 INCH OVERALL LENGTH 5/32 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 00472 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
00472
Stepped Cone Drill 00472
SPLIT TIP TYPE STEEL MATERIAL 3.55 INCH OVERALL LENGTH 5/32 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP TYPE
  • STEEL MATERIAL
  • 3.55 INCH OVERALL LENGTH
  • 5/32 INCH MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • NUMBER OF FLUTES 2
  • MAXIMUM MATERIAL THICKNESS 0.157 INCH
  • MINIMUM CHUCK SIZE 1/4 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 00472
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter ? to 0.156 inch (? to 4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Auger Drill Bit - 12-04-72A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
Size Range 0.7500 inch (19.05 mm)
View Details