The DRV8842-EP is a 5-A maximum current H-bridge motor driver IC designed to control one DC motor, one coil of a stepper motor, or other actuators. It operates from an 8.2-V to 45-V supply voltage and features a 28-pin HTSSOP package with PowerPAD™, measuring 9.70 mm by 4.40 mm. The device supports military temperature range operation from -55°C to 125°C and includes built-in protections for overcurrent, short circuit, undervoltage lockout, and over-temperature. It provides a 3.3-V reference output and a five-bit current control setting for up to 32 current levels. The part meets defense, aerospace, and medical application requirements with controlled baseline, one assembly and test site, one fabrication site, extended product life cycle, extended product-change notification, and product traceability.
5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) 28-HTSSOP -55 to 125
47-V, 5-A BRUSHED DC OR HALF-BIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Stepper Motor Drives | Motor Controllers |
| Product Number | V62/14615-01XE | V62/14615-01XE |
| Product Name | DRV8842-EP 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount |