Texas Instruments TRF3710 Integrated Direct Down-Conversion Receiver TRF3710IRGZT

Description
Integrated Direct Down-Conversion Receiver 48-VQFN -40 to 85
Request a Quote
Description
Integrated Direct Down-Conversion Receiver 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRF3710 is a highly linear, integrated direct-conversion quadrature demodulator optimized for third-generation wireless infrastructure, converting RF signals directly to I and Q baseband outputs with on-chip programmable-gain amplifiers and baseband filters. It is housed in a 7-mm × 7-mm QFN-48 package and operates from a single 4.5-V to 5.5-V supply. The device supports a 3-wire serial interface for programmable gain and filter settings, features a cascaded IP3 of 21 dBm at 1.9 GHz, and includes hardware and software power-down modes. The operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TRF3710 is a highly linear, integrated direct-conversion quadrature demodulator optimized for third-generation wireless infrastructure, converting RF signals directly to I and Q baseband outputs with on-chip programmable-gain amplifiers and baseband filters. It is housed in a 7-mm × 7-mm QFN-48 package and operates from a single 4.5-V to 5.5-V supply. The device supports a 3-wire serial interface for programmable gain and filter settings, features a cascaded IP3 of 21 dBm at 1.9 GHz, and includes hardware and software power-down modes. The operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TRF3710 Integrated Direct Down-Conversion Receiver - TRF3710IRGZT - Texas Instruments
Dallas, TX, United States
TRF3710 Integrated Direct Down-Conversion Receiver
TRF3710IRGZT
TRF3710 Integrated Direct Down-Conversion Receiver TRF3710IRGZT
Integrated Direct Down-Conversion Receiver 48-VQFN -40 to 85

Integrated Direct Down-Conversion Receiver 48-VQFN -40 to 85

Buy Now Datasheet
RF Demodulators - 296-22071-2-ND - DigiKey
Thief River Falls, MN, United States
RF Demodulators
296-22071-2-ND
RF Demodulators 296-22071-2-ND
RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad

RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Demodulators - TRF3710IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Demodulators
TRF3710IRGZT
RF Demodulators TRF3710IRGZT
RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad

RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad

Buy Now
IQ demodulators TRF3710IRGZT
Integrated Direct Down-Conversion Receiver

Integrated Direct Down-Conversion Receiver

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators
Product Number TRF3710IRGZT 296-22071-2-ND TRF3710IRGZT TRF3710IRGZT
Product Name TRF3710 Integrated Direct Down-Conversion Receiver RF Demodulators RF Demodulators IQ demodulators
Product Type I & Q Demodulator I & Q Demodulator I & Q Demodulator I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

TRF371109 0.3 - 1.7 GHz Wide Bandwidth Integrated Direct Downconversion Receiver - TRF371109IRGZT - Texas Instruments
Specs
Product Type I & Q Demodulator
Carrier Frequency 0.7000 to 15 MHz
View Details
4 suppliers
TRF3710 Integrated Direct Down-Conversion Receiver - TRF3710IRGZR - Texas Instruments
Specs
Product Type I & Q Demodulator
Carrier Frequency 0.6150 to 1.92 MHz
View Details
3 suppliers
TRF370315 350 MHz to 4.0 GHz Quadrature Modulator, 1.5V common-mode voltage - TRF370315IRGER - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 350 to 4000 MHz
View Details
5 suppliers
TRF370317 0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage - TRF370317IRGET - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 400 to 4000 MHz
View Details
4 suppliers