Texas Instruments TRF370317 0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage TRF370317IRGET

Description
0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage 24-VQFN -40 to 85
Request a Quote
Description
0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRF370317IRGET is a low-noise quadrature modulator designed for RF applications ranging from 0.4 GHz to 4.0 GHz. It features a common-mode voltage of 1.7V, which is essential for optimal linearity performance. The device is capable of converting complex modulated signals directly from baseband or intermediate frequency (IF) to RF, making it suitable for various communication standards including WCDMA, GSM, and LTE. This modulator exhibits a low noise floor of ,Äì163 dBm/Hz and a third-order intercept point (OIP3) of 26.5 dBm, indicating strong linearity performance. It also has a P1dB of 12 dBm and provides unadjusted carrier feedthrough and side-band suppression levels of ,Äì40 dBm and ,Äì45 dBc, respectively. The TRF370317 operates with a single supply voltage ranging from 4.5V to 5.5V and is implemented using silicon-germanium technology, which contributes to its performance characteristics. The device is packaged in a 24-pin VQFN format and is rated for operation over a temperature range of -40°C to 85°C. This modulator is particularly well-suited for applications in cellular base station transceivers and other wireless communication systems.

Datasheet Summary
Powered by GS/AI

The TRF370317IRGET is a low-noise quadrature modulator designed for RF applications ranging from 0.4 GHz to 4.0 GHz. It features a common-mode voltage of 1.7V, which is essential for optimal linearity performance. The device is capable of converting complex modulated signals directly from baseband or intermediate frequency (IF) to RF, making it suitable for various communication standards including WCDMA, GSM, and LTE. This modulator exhibits a low noise floor of ,Äì163 dBm/Hz and a third-order intercept point (OIP3) of 26.5 dBm, indicating strong linearity performance. It also has a P1dB of 12 dBm and provides unadjusted carrier feedthrough and side-band suppression levels of ,Äì40 dBm and ,Äì45 dBc, respectively. The TRF370317 operates with a single supply voltage ranging from 4.5V to 5.5V and is implemented using silicon-germanium technology, which contributes to its performance characteristics. The device is packaged in a 24-pin VQFN format and is rated for operation over a temperature range of -40°C to 85°C. This modulator is particularly well-suited for applications in cellular base station transceivers and other wireless communication systems.

Suppliers

Company
Product
Description
Supplier Links
TRF370317 0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage - TRF370317IRGET - Texas Instruments
Dallas, TX, United States
TRF370317 0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage
TRF370317IRGET
TRF370317 0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage TRF370317IRGET
0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage 24-VQFN -40 to 85

0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage 24-VQFN -40 to 85

Buy Now Datasheet
RF Modulators - 296-23336-2-ND - DigiKey
Thief River Falls, MN, United States
RF Modulators
296-23336-2-ND
RF Modulators 296-23336-2-ND
RF Modulator IC 400MHz ~ 4GHz 24-VFQFN Exposed Pad

RF Modulator IC 400MHz ~ 4GHz 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Modulators - TRF370317IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Modulators
TRF370317IRGET
RF Modulators TRF370317IRGET
RF Modulator IC 400MHz ~ 4GHz 24-VFQFN Exposed Pad

RF Modulator IC 400MHz ~ 4GHz 24-VFQFN Exposed Pad

Buy Now
IQ modulators TRF370317IRGET
0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage

0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators
Product Number TRF370317IRGET 296-23336-2-ND TRF370317IRGET TRF370317IRGET
Product Name TRF370317 0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage RF Modulators RF Modulators IQ modulators
Product Type I & Q Modulator I & Q Modulator I & Q Modulator I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

TRF370317 0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage - TRF370317IRGER - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 400 to 4000 MHz
View Details
3 suppliers
TRF370315 350 MHz to 4.0 GHz Quadrature Modulator, 1.5V common-mode voltage - TRF370315IRGER - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 350 to 4000 MHz
View Details
5 suppliers
TRF371109 0.3 - 1.7 GHz Wide Bandwidth Integrated Direct Downconversion Receiver - TRF371109IRGZR - Texas Instruments
Specs
Product Type I & Q Demodulator
Carrier Frequency 0.7000 to 15 MHz
View Details
3 suppliers
TRF370417 50MHz to 6.0 GHz Quadrature Modulator, 1.7V common-mode voltage - TRF370417IRGET - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 50 to 6000 MHz
View Details
4 suppliers