Texas Instruments TRF3705 300MHz to 4GHz Quadrature Modulator TRF3705IRGET

Description
300MHz to 4GHz Quadrature Modulator 24-VQFN -40 to 85
Request a Quote Datasheet
Description
300MHz to 4GHz Quadrature Modulator 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRF3705 300MHz to 4GHz Quadrature Modulator - TRF3705IRGET - Texas Instruments
Dallas, TX, United States
TRF3705 300MHz to 4GHz Quadrature Modulator
TRF3705IRGET
TRF3705 300MHz to 4GHz Quadrature Modulator TRF3705IRGET
300MHz to 4GHz Quadrature Modulator 24-VQFN -40 to 85

300MHz to 4GHz Quadrature Modulator 24-VQFN -40 to 85

Buy Now Datasheet
RF Modulators - 296-31995-6-ND - DigiKey
Thief River Falls, MN, United States
RF Modulators
296-31995-6-ND
RF Modulators 296-31995-6-ND
RF Modulator IC 300MHz ~ 4GHz 24-VFQFN Exposed Pad

RF Modulator IC 300MHz ~ 4GHz 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Modulators - 296-31995-2-ND - DigiKey
Thief River Falls, MN, United States
RF Modulators
296-31995-2-ND
RF Modulators 296-31995-2-ND
RF Modulator IC 300MHz ~ 4GHz 24-VFQFN Exposed Pad

RF Modulator IC 300MHz ~ 4GHz 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Modulators - 296-31995-1-ND - DigiKey
Thief River Falls, MN, United States
RF Modulators
296-31995-1-ND
RF Modulators 296-31995-1-ND
RF Modulator IC 300MHz ~ 4GHz 24-VFQFN Exposed Pad

RF Modulator IC 300MHz ~ 4GHz 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Modulators - TRF3705IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Modulators
TRF3705IRGET
RF Modulators TRF3705IRGET
RF Modulator IC 300MHz ~ 4GHz 24-VFQFN Exposed Pad

RF Modulator IC 300MHz ~ 4GHz 24-VFQFN Exposed Pad

Buy Now
IQ modulators TRF3705IRGET
300MHz to 4GHz Quadrature Modulator

300MHz to 4GHz Quadrature Modulator

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators I/Q Modulators and I/Q Demodulators
Product Number TRF3705IRGET 296-31995-6-ND TRF3705IRGET TRF3705IRGET
Product Name TRF3705 300MHz to 4GHz Quadrature Modulator RF Modulators RF Modulators IQ modulators
Product Type I & Q Modulator I & Q Modulator I & Q Modulator I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

TRF3722 Quadrature Modulator with Integrated PLL and VCO - TRF3722IRGZT - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 400 to 4100 MHz
View Details
4 suppliers
TRF371109 0.3 - 1.7 GHz Wide Bandwidth Integrated Direct Downconversion Receiver - TRF371109IRGZT - Texas Instruments
Specs
Product Type I & Q Demodulator
Carrier Frequency 0.7000 to 15 MHz
View Details
4 suppliers
TRF371135 1.7 - 6.0 GHz Wide Bandwidth Integrated Direct Down Conversion Receiver - TRF371135IRGZR - Texas Instruments
Specs
Product Type I & Q Demodulator
Carrier Frequency 0.7000 to 15 MHz
View Details
3 suppliers
TRF37T05 300-MHz to 4-GHz Quadrature Modulator - TRF37T05IRGET - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 300 to 4000 MHz
View Details
4 suppliers