60mA Charge Pump Voltage Inverter with Variable Switching Frequency 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 900843-TPS60400DBVRG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS60400
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
60mA Charge Pump Inverter, 1.8-5.25V In, -5.25V Out, SOT-23-5 Product overview: TPS60400DBVRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA, 5.25V, -5.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60mA, 5.25V, -5.25V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60400DBVRG4 can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
IC REG CHARG PUMP INV 60MA SOT23
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753
IC REG CHG PUMP INV 60MA SOT23
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60400DBVRG4 | 900843-TPS60400DBVRG4 | 739-TPS60400DBVRG4 | TPS60400DBVRG4-ND | TPS60400DBVRG4 | TPS60400DBVRG4 | TPS60400DBVRG4 |
| Product Name | TPS60400 60mA Charge Pump Voltage Inverter with Variable Switching Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60400DBVRG4 | 60mA 5.25V -5.25V SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | -1.6 to -5.25 volts | -5.25 volts | 2 volts | ||||
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | |
| VIN | 1.6 to 5.5 volts | 1.8 to 5.25 volts | 1.8 to 5.25 volts |