60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1091985-REG71050DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC REG CHARG PUMP 5V 60MA TSOT23
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6
Switching Voltage Regulators 60-mA 5.0V Buck/ Boost Charge Pump
IC REG CHARG PUMP 5V 60MA TSOT23
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | REG71050DDCTG4 | REG71050DDCTG4-ND | 1091985-REG71050DDCTG4 | REG71050DDCTG4 | REG71050DDCTG4 | REG71050DDCTG4 | REG71050DDCTG4 |
| Product Name | REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71050DDCTG4 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | |||||
| Package Type | Other; SON,SOT | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps |