Texas Instruments TPS60300 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump TPS60300DGSRG4

Description
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85
Request a Quote
Description
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS60300DGSRG4 is a high-efficiency charge pump designed to convert a single-cell input voltage ranging from 0.9 V to 1.8 V into regulated output voltages of 3.0 V or 3.3 V, with a maximum output current of 20 mA. It features a power conversion efficiency of up to 90%, making it suitable for battery-powered applications where efficiency is critical. The device operates in a LinSkip mode, allowing it to switch between power-saving and constant-frequency modes based on load conditions. The TPS60300 requires only five small 1-µF ceramic capacitors for operation, minimizing the number of external components needed. It also includes a power-good function for output voltage supervision, which can assist in power sequencing. The device is packaged in a micro-small 10-pin MSOP (VSSOP) package, making it ideal for space-constrained applications such as medical instruments, portable measurement devices, and battery-powered toys.

Datasheet Summary
Powered by GS/AI

The TPS60300DGSRG4 is a high-efficiency charge pump designed to convert a single-cell input voltage ranging from 0.9 V to 1.8 V into regulated output voltages of 3.0 V or 3.3 V, with a maximum output current of 20 mA. It features a power conversion efficiency of up to 90%, making it suitable for battery-powered applications where efficiency is critical. The device operates in a LinSkip mode, allowing it to switch between power-saving and constant-frequency modes based on load conditions. The TPS60300 requires only five small 1-µF ceramic capacitors for operation, minimizing the number of external components needed. It also includes a power-good function for output voltage supervision, which can assist in power sequencing. The device is packaged in a micro-small 10-pin MSOP (VSSOP) package, making it ideal for space-constrained applications such as medical instruments, portable measurement devices, and battery-powered toys.

Suppliers

Company
Product
Description
Supplier Links
TPS60300 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump - TPS60300DGSRG4 - Texas Instruments
Dallas, TX, United States
TPS60300 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump
TPS60300DGSRG4
TPS60300 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump TPS60300DGSRG4
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85

Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60300DGSRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS60300DGSRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS60300DGSRG4-ND
"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60300DGSRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60300DGSRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60300DGSRG4
IC REG CHARGE PUMP DL 10VSSOP

IC REG CHARGE PUMP DL 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60300DGSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60300DGSRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60300DGSRG4
IC REG CHARGE PUMP 2VIN 10VSSOP

IC REG CHARGE PUMP 2VIN 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60300DGSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60300DGSRG4
Voltage Regulators - DC DC Switching Regulators TPS60300DGSRG4
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60300DGSRG4 TPS60300DGSRG4-ND TPS60300DGSRG4 TPS60300DGSRG4 TPS60300DGSRG4
Product Name TPS60300 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Enable,Power Good Multiple Outputs
Output Voltage 3.3 volts 2 to 3.3 volts 2 volts 2 to ? volts
IOUT 0.0400 amps 0.0200 to 0.0400 amps 0.0400 to 0.0200 amps 0.0400 to 0.0200 amps 0.0400 to 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

TPS60502 250-mA, 1.8-V High-Efficiency Step-Down Charge Pump - TPS60502DGSRG4 - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP
Output Voltage 1.8 volts
View Details
5 suppliers
TPS54620 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter - 905-5462001 - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; VQFN
View Details
6 suppliers
TPS60213 Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current - TPS60213DGSR - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; VSSOP
Special Features Frequency Synchronization,Power Good
View Details
6 suppliers