250-mA, 1.8-V High-Efficiency Step-Down Charge Pump 10-VSSOP -40 to 85
"Charge Pump Switching Regulator IC Positive Fixed 1.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG CHARGE PUMP 1.8V 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 1.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP 1.8V 10VSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60502DGSRG4 | TPS60502DGSRG4-ND | TPS60502DGSRG4 | TPS60502DGSRG4 | TPS60502DGSRG4 |
| Product Name | TPS60502 250-mA, 1.8-V High-Efficiency Step-Down Charge Pump | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| VIN | 2.8 to 6.5 volts | 1.8 to 6.5 volts | 1.8 to 6.5 volts |