170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply 8-VSSOP -40 to 85
"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1272707-TPS60243DGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 160kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 25mA
Family Name: TPS60243
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-VSSOP
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): XC9802B313KR; XC9801B313KR-G; XC9801B273KR;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC REG CHRG PUMP 3V 25MA 8VSSOP
IC REG CHARG PUMP 3V 25MA 8VSSOP
Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG CHARG PUMP 3V 25MA 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60243DGKR | TPS60243DGKR-ND | 1272707-TPS60243DGKR | TPS60243DGKR | TPS60243DGKR | TPS60243DGKR | TPS60243DGKR |
| Product Name | TPS60243 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60243DGKR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | Buck; Boost | ||||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | |
| IOUT | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps |