Texas Instruments REG711-5 50mA Switched-Cap DC/DC Converter REG711EA-5/250

Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet
Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG711-5 50mA Switched-Cap DC/DC Converter - REG711EA-5/250 - Texas Instruments
Dallas, TX, United States
REG711-5 50mA Switched-Cap DC/DC Converter
REG711EA-5/250
REG711-5 50mA Switched-Cap DC/DC Converter REG711EA-5/250
50mA Switched-Cap DC/DC Converter 8-VSSOP

50mA Switched-Cap DC/DC Converter 8-VSSOP

Buy Now Datasheet
 - REG711EA-5/250 - Rochester Electronics
Newburyport, MA, United States
Switched Capacitor Regulator, 0.05A, 1000kHz Switching Freq-Max, PDSO8

Switched Capacitor Regulator, 0.05A, 1000kHz Switching Freq-Max, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/250 - 027378-REG711EA-5/250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/250
027378-REG711EA-5/250
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/250 027378-REG711EA-5/250
Manufacturer: Texas Instruments Win Source Part Number: 027378-REG711EA-5/25 0 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027378-REG711EA-5/250
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-REG711EA-5/250DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-REG711EA-5/250DKR-ND
Voltage Regulators - DC DC Switching Regulators 296-REG711EA-5/250DKR-ND
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-REG711EA-5/250TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-REG711EA-5/250TR-ND
Voltage Regulators - DC DC Switching Regulators 296-REG711EA-5/250TR-ND
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-REG711EA-5/250CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-REG711EA-5/250CT-ND
Voltage Regulators - DC DC Switching Regulators 296-REG711EA-5/250CT-ND
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Singapore, Singapore
5V 50mA 1MHz Voltage Regulator IC
739-REG711EA-5/250
5V 50mA 1MHz Voltage Regulator IC 739-REG711EA-5/250
5V 50mA Switched-Cap DC/DC Converter 1MHz 5.5V 8-VSSOP Product overview: REG711EA-5/250 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50mA, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 1MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG711EA-5/250 can be used for catalog matching and distributor lookup.

5V 50mA Switched-Cap DC/DC Converter 1MHz 5.5V 8-VSSOP Product overview: REG711EA-5/250 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50mA, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 1MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG711EA-5/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG711EA-5/250
Switching Voltage Regulators REG711EA-5/250
Switching Voltage Regulators 50mA Switched-Cap DC/DC Converter

Switching Voltage Regulators 50mA Switched-Cap DC/DC Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG711EA-5/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG711EA-5/250
Voltage Regulators - DC DC Switching Regulators REG711EA-5/250
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - REG711EA-5/250 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG711EA-5/250
PMIC - Voltage Regulators - DC DC Switching Regulators REG711EA-5/250
IC REG CHARG PUMP 5V 50MA 8VSSOP

IC REG CHARG PUMP 5V 50MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG711EA-5/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG711EA-5/250
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG711EA-5/250
IC REG CHRG PUMP 5V 50MA 8VSSOP

IC REG CHRG PUMP 5V 50MA 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG711EA-5/250 REG711EA-5/250 027378-REG711EA-5/250 296-REG711EA-5/250DKR-ND 739-REG711EA-5/250 REG711EA-5/250 REG711EA-5/250 REG711EA-5/250 REG711EA-5/250
Product Name REG711-5 50mA Switched-Cap DC/DC Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/250 Voltage Regulators - DC DC Switching Regulators 5V 50mA 1MHz Voltage Regulator IC Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Charge Pump
Package Type Other; VSSOP SSOP; Other; VSSOP8 SSOP; Other; 8-VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551501VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
LT1054 Switched-Capacitor Voltage Converters With Regulator - LT1054IDWR - Texas Instruments
Specs
Configuration / Function Buck-Boost
Package Type Other; PDIP,SOIC
Special Features Frequency Synchronization
View Details
9 suppliers
LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation - LM1770SMFX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; SOT-23
Output Voltage 0.8000 to 4.5 volts
View Details
4 suppliers
REG710-33 30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output - REG710NA-3.3/250 - Texas Instruments
Specs
Configuration / Function Buck-Boost
Package Type Other; SOT-23
Special Features Enable
View Details
10 suppliers